UL-508 listed Series 94 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 3" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | 21174 |
| Product Name | Asahi Fast Pack Type 21 Valve with Series 94 Electric Actuator |