U.S. Plastic Corporation Asahi Series 94 Electric Actuator 21171

Description
Motor is reversing, brushless, capacitor run 115 VAC 50/60 Hz, single phase. RoHS compliant; UL-508 approved. Integral thermal overload protection for motor windings with automatic reset. Gear train is permanently lubricated. Corrosion resistant housing made of Zytel FR50 engineered resin with stainless steel trim. ISO mounting configuration. Two 1/2" NPT conduit entries to eliminate cross feed between control, feedback and power signals. Highly visible position indicator for positive position of valve, even at a distance. Declutchable manual override. Standard end-of-travel limit switches can be used for light indication (not to be used with PLC for position confirmation). Corrosion resistant mounting. CE compliant motor: Extended duty cycles are ideal for modulating and high cycling applications. 115 VAC.
Description
Motor is reversing, brushless, capacitor run 115 VAC 50/60 Hz, single phase. RoHS compliant; UL-508 approved. Integral thermal overload protection for motor windings with automatic reset. Gear train is permanently lubricated. Corrosion resistant housing made of Zytel FR50 engineered resin with stainless steel trim. ISO mounting configuration. Two 1/2" NPT conduit entries to eliminate cross feed between control, feedback and power signals. Highly visible position indicator for positive position of valve, even at a distance. Declutchable manual override. Standard end-of-travel limit switches can be used for light indication (not to be used with PLC for position confirmation). Corrosion resistant mounting. CE compliant motor: Extended duty cycles are ideal for modulating and high cycling applications. 115 VAC.

Suppliers

Company
Product
Description
Supplier Links
Asahi Series 94 Electric Actuator - 21171 - U.S. Plastic Corporation
Lima, OH, USA
Asahi Series 94 Electric Actuator
21171
Asahi Series 94 Electric Actuator 21171
Motor is reversing, brushless, capacitor run 115 VAC 50/60 Hz, single phase. RoHS compliant; UL-508 approved. Integral thermal overload protection for motor windings with automatic reset. Gear train is permanently lubricated. Corrosion resistant housing made of Zytel FR50 engineered resin with stainless steel trim. ISO mounting configuration. Two 1/2" NPT conduit entries to eliminate cross feed between control, feedback and power signals. Highly visible position indicator for positive position of valve, even at a distance. Declutchable manual override. Standard end-of-travel limit switches can be used for light indication (not to be used with PLC for position confirmation). Corrosion resistant mounting. CE compliant motor: Extended duty cycles are ideal for modulating and high cycling applications. 115 VAC.

Motor is reversing, brushless, capacitor run 115 VAC 50/60 Hz, single phase. RoHS compliant; UL-508 approved. Integral thermal overload protection for motor windings with automatic reset. Gear train is permanently lubricated. Corrosion resistant housing made of Zytel FR50 engineered resin with stainless steel trim. ISO mounting configuration. Two 1/2" NPT conduit entries to eliminate cross feed between control, feedback and power signals. Highly visible position indicator for positive position of valve, even at a distance. Declutchable manual override. Standard end-of-travel limit switches can be used for light indication (not to be used with PLC for position confirmation). Corrosion resistant mounting. CE compliant motor: Extended duty cycles are ideal for modulating and high cycling applications. 115 VAC.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Electric Valve Actuators
Product Number 21171
Product Name Asahi Series 94 Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Electric Actuator - Model 27K - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Valve Actuators - 271250 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage 24 volts
DC Voltage 24 volts
View Details
HVAC Actuators, ExRun -  - Rotork plc
Specs
Valve Motion Linear
Operation OnOff; Modulating
AC Voltage 24 to 240 volts
View Details
24VAC Plastic Modulating Middle Position Electric Actuator - VB270-062 - Bonomi North America, Inc.
Specs
Operation Modulating
AC Voltage 24 volts
DC Voltage 12 to 24 volts
View Details