U.S. Plastic Corporation Asahi Series 92 Electric Actuator 21169

Description
Motor is reversing, brushless, capacitor run 115 VAC 50/60 Hz, single phase. RoHS compliant; UL-508 approved. Integral thermal overload protection for motor windings with automatic reset. Gear train is permanently lubricated, solid gear that is Rockwell hardened. Corrosion resistant housing thermally bonded, baked powder coating with stainless steel trim. ISO mounting configuration. Two 1/2" NPT conduit entries to eliminate cross feed between control, feedback, and power signals. Highly visible position indicator for positive position of valve, even at a distance. Declutchable manual override. Standard end-of-travel limit switches can be used for light indication (not to be used with PLC for position confirmation). Corrosion resistant mounting. CE compliant motor: Extended duty cycles are ideal for modulating and high cycling applications. 115 VAC.
Description
Motor is reversing, brushless, capacitor run 115 VAC 50/60 Hz, single phase. RoHS compliant; UL-508 approved. Integral thermal overload protection for motor windings with automatic reset. Gear train is permanently lubricated, solid gear that is Rockwell hardened. Corrosion resistant housing thermally bonded, baked powder coating with stainless steel trim. ISO mounting configuration. Two 1/2" NPT conduit entries to eliminate cross feed between control, feedback, and power signals. Highly visible position indicator for positive position of valve, even at a distance. Declutchable manual override. Standard end-of-travel limit switches can be used for light indication (not to be used with PLC for position confirmation). Corrosion resistant mounting. CE compliant motor: Extended duty cycles are ideal for modulating and high cycling applications. 115 VAC.

Suppliers

Company
Product
Description
Supplier Links
Asahi Series 92 Electric Actuator - 21169 - U.S. Plastic Corporation
Lima, OH, USA
Asahi Series 92 Electric Actuator
21169
Asahi Series 92 Electric Actuator 21169
Motor is reversing, brushless, capacitor run 115 VAC 50/60 Hz, single phase. RoHS compliant; UL-508 approved. Integral thermal overload protection for motor windings with automatic reset. Gear train is permanently lubricated, solid gear that is Rockwell hardened. Corrosion resistant housing thermally bonded, baked powder coating with stainless steel trim. ISO mounting configuration. Two 1/2" NPT conduit entries to eliminate cross feed between control, feedback, and power signals. Highly visible position indicator for positive position of valve, even at a distance. Declutchable manual override. Standard end-of-travel limit switches can be used for light indication (not to be used with PLC for position confirmation). Corrosion resistant mounting. CE compliant motor: Extended duty cycles are ideal for modulating and high cycling applications. 115 VAC.

Motor is reversing, brushless, capacitor run 115 VAC 50/60 Hz, single phase. RoHS compliant; UL-508 approved. Integral thermal overload protection for motor windings with automatic reset. Gear train is permanently lubricated, solid gear that is Rockwell hardened. Corrosion resistant housing thermally bonded, baked powder coating with stainless steel trim. ISO mounting configuration. Two 1/2" NPT conduit entries to eliminate cross feed between control, feedback, and power signals. Highly visible position indicator for positive position of valve, even at a distance. Declutchable manual override. Standard end-of-travel limit switches can be used for light indication (not to be used with PLC for position confirmation). Corrosion resistant mounting. CE compliant motor: Extended duty cycles are ideal for modulating and high cycling applications. 115 VAC.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Electric Valve Actuators
Product Number 21169
Product Name Asahi Series 92 Electric Actuator
Unlock Full Specs
to access all available technical data