U.S. Plastic Corporation pvc electromni ball vlv skt 1" 21204

Description
1/4-turn electrically-actuate d Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type unidirectional, single phase. RoHS compliant. 120 Vac, 50/60 Hz, 2.1 amps. Temperature, ambient - 150 F. Switches, one single pole, double throw (15 amp rating). EPDM o-rings, PTFE seats.
Description
1/4-turn electrically-actuate d Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type unidirectional, single phase. RoHS compliant. 120 Vac, 50/60 Hz, 2.1 amps. Temperature, ambient - 150 F. Switches, one single pole, double throw (15 amp rating). EPDM o-rings, PTFE seats.

Suppliers

Company
Product
Description
Supplier Links
pvc electromni ball vlv skt 1
Lima, OH, USA
pvc electromni ball vlv skt 1"
21204
pvc electromni ball vlv skt 1" 21204
1/4-turn electrically-actuate d Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type unidirectional, single phase. RoHS compliant. 120 Vac, 50/60 Hz, 2.1 amps. Temperature, ambient - 150 F. Switches, one single pole, double throw (15 amp rating). EPDM o-rings, PTFE seats.

1/4-turn electrically-actuated Omni ball valve. 115 Vac single phase thermally protected actuator. 5 second cycle time, 120" per lb torque output. 2.1 amps unidirectional quarter-turn motor. Actuator housing of high impact ABS, NEMA 4X. Motor type unidirectional, single phase. RoHS compliant. 120 Vac, 50/60 Hz, 2.1 amps. Temperature, ambient - 150 F. Switches, one single pole, double throw (15 amp rating). EPDM o-rings, PTFE seats.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Electric Valve Actuators
Product Number 21204
Product Name pvc electromni ball vlv skt 1"
Unlock Full Specs
to access all available technical data

Similar Products

24VAC Metal Modulating Middle Position Electric Actuator - VB350M-062 - Bonomi North America, Inc.
Specs
Operation Modulating
AC Voltage 24 volts
DC Voltage 24 volts
View Details
Electric Actuator - MA Series - DynaQuip Controls
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Actuation Time 15 seconds
View Details
Pneumatics, Hydraulics - Actuators/Cylinders - DSNA-N-2
Specs
Operating Temperature 23 to 140 F (-5 to 60 C)
View Details