U.S. Plastic Corporation Fast Pack Type 21 Valve with Series 94 Electric Actuator 21178

Description
UL-508 listed Series 94 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 3" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.
Description
UL-508 listed Series 94 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 3" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.

Suppliers

Company
Product
Description
Supplier Links
Fast Pack Type 21 Valve with Series 94 Electric Actuator - 21178 - U.S. Plastic Corporation
Lima, OH, USA
Fast Pack Type 21 Valve with Series 94 Electric Actuator
21178
Fast Pack Type 21 Valve with Series 94 Electric Actuator 21178
UL-508 listed Series 94 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 3" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.

UL-508 listed Series 94 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 3" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Electric Valve Actuators
Product Number 21178
Product Name Fast Pack Type 21 Valve with Series 94 Electric Actuator
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Valve Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Actuation Time 6 seconds
AC Voltage 24 to 230 volts
Frequency 50 Hz; 60 Hz
View Details
SMART Electric Actuators - JE Series - DynaQuip Controls
Specs
Valve Motion Rotary
Operation Modulating
Control Signal Input Voltage
View Details
Valve Actuators - 2412737 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Voltage 24 volts
DC Voltage 24 volts
View Details