SCHURTER Inc Datasheets for EMI Filters and RFI Filters

Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI.
EMI Filters and RFI Filters: Learn more

Page: 1 2 3
Product Name Notes
Description 1-stage-line-filter with high attenuation Version with ground line choke Protection class II variants 4 designsN) excellent symmetrical noise attenuationP) high symmetrical noise attenuationQ) standard symmetrical noise attenuationHP) high performance...
Description 3 phase line filter with standard attenuation Applications Especially designed for electric switch and control cabinets Suitable for use in equipment according to IEC/UL 62368-1
Description 3 phase line filter with standard attenuation Applications Voltage rating 480 VAC for world wide acceptance Protection against interference voltage from the mains For standard and industrial applications Suitable...
Description 3 phase line filter with standard attenuation Available as high voltage filter (up to 520 VAC) Applications Voltage rating 480 and 520 VAC for world wide acceptance Protection against...
Description Compact design Standard versions include insulated safety screw terminals Enhancement of the system efficiency Applications Voltage rating 550 VAC for world wide acceptance Motors can be fed through long...
Description Filter for 277 VAC or 400 VDC applications 1 stage Compact filter with high symmetrical attenuation Unique Selling Proposition For high AC- or DC-voltages Excellent symmetrical attenuation Completely enclosed...
Description High attenuation value Applications Voltage rating 480 VAC for world wide acceptance Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Suitable for use...
Description High-power 3 phase filter for rated currents up to 2500 A 3 stage Very high attenuation 520 VAC and 760 VAC versions Unique Selling Proposition Compact filter for high...
Description High-power DC filter for rated currents up to 2300 A 1 stage Very high attenuation Versions with or without capacitors to ground Unique Selling Proposition Compact filter for high...
Description Line filter as standard version 1 stage Filter with standard or high attenuation (HP) Unique Selling Proposition Slim housing Metal base plate for optimum ground connection to the rail...
Description Line filter as standard, industrial and medical version 1 stage Filter with standard or high attenuation (HP) Unique Selling Proposition Compact single-stage filter Various filter variants Light weight design...
Description Line filter in industrial version 1 stage high attenuation Characteristics Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Especially designed for...
Description Line filter in standard and medical version 1 stage standard attenuation Characteristics Aluminum case provides good shielding Designed for standard applications Protection against interference voltage from the mains Possible...
Description Line filter in standard and medical version 1 stage standard attenuation Characteristics Compact design High attenuation at maximum resp. asymmetric load independent from the line impedance Especially designed for...
Description Line filter in standard and medical version 1 stage standard attenuation Characteristics Cost-saving plastic housing Designed for standard applications Protection against interference voltage from the mains Possible interferences generated...
Description Line filter in standard and medical version 1 stage standard attenuation Characteristics Designed for standard applications Protection against interference voltage from the mains Possible interferences generated in the equipment...
Description Line filter in standard and medical version 1 stage standard attenuation Characteristics Designed for universal industrial applications High attenuation at maximum resp. asymmetric load independent from the line impedance...
Description Line filter in standard and medical version 2 stage 3 Designs:C) high symmetrical and asymmetrical noise attenuationD) Excellent high frequency noise attenuationF) Excellent low frequency noise attenuation Unique Selling...
Description Line filter in standard and medical version 2 stage Compact design Very light due to partial potting Unique Selling Proposition Excellent differential and common-mode attenuation Broad band attenuation Completely...
Description Line filter in standard or industrial version 2 stage Very high attenuation broadband Characteristics Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly...
Description Line-filter in standard version 1 stage high attenuation Characteristics Designed for high current applications High attenuation at maximum resp. asymmetric load independent from the line impedance Especially designed for...
Description Line-filter in standard version 1 stage standard attenuation Characteristics Optimized for DC supplied applications Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Other terminal...
Description Line-filter in standard version 2 stage high attenuation Characteristics Designed for increased requirements 2-stage line filter with increased attenuation Protection against interference voltage from the mains Especially designed for...
Description Line-filter in standard version 2 stage high attenuation Characteristics Designed for increased requirements Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated...
Description Line-filter in standard version 2 stage very high attenuation, broadband Characteristics Designed for increased requirements 2-stage line filter with increased attenuation Protection against interference voltage from the mains Possible...
Description Line-filter in standard version 2 stage Very high attenuation Characteristics Designed for high current applications Protection against interference voltage from the mains Possible interferences generated in the equipment are...
Description Quick-connect terminals 6.3 x 0.8 for three phases, neutral conductor and ground Applications Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Suitable for...
Description Single-phase line filter in standard and medical versions 2-Stages filter Very high attenuation broadband Fuseholder Thermal circuit breaker Surge protection Unique Selling Proposition Slim filter for DIN-rail mounting or...
Description Terminals for three phases and ground Applications Suitable for applications with RCDs Protection against interference voltage from the mains Especially designed for industrial applications such as: Frequency Converters, Stepper...
Description Terminals for three phases and ground Applications Voltage rating 480 and 520 VAC for world wide acceptance Protection against interference voltage from the mains Especially designed for industrial applications...
Description Terminals for three phases and ground 1 stage Very high attenuation Industrial or low leakage current versions Unique Selling Proposition Compact design with small footprint Single-stage filter for high...
Description Terminals for three phases and ground 2 stage Very high attenuation Industrial or low leakage current versions Unique Selling Proposition Compact design with small footprint Double-stage filter for high...
Description Terminals for three phases, neutral conductor and ground Applications Voltage rating 480 VAC for world wide acceptance Protection against interference voltage from the mains For standard and industrial applications...
Description Terminals for three phases, neutral conductor and ground Applications Voltage rating 520 VAC for world wide acceptance Protection against interference voltage from the mains Especially designed for industrial applications...
Description Terminals for three phases, neutral conductor and ground 1 stage Very high attenuation Industrial or low leakage current versions Unique Selling Proposition Compact design with small footprint Single-stage filter...
Description Terminals for three phases, neutral conductor and ground 2 stage Very high attenuation Industrial or low leakage current versions Unique Selling Proposition Compact design with small footprint Double-stage filter...
Unique Selling Proposition Simple mounting Metal clip for good ground connection Complete mounting kit Characteristics For quick and easy installation of panel-mount filters in the control cabinet Suitable for compact...

<< Prev