SCHURTER Inc AC / DC Filter, High Symmetrical Attenuation FMAB HV

Description
Description Filter for 277 VAC or 400 VDC applications 1 stage Compact filter with high symmetrical attenuation Unique Selling Proposition For high AC- or DC-voltages Excellent symmetrical attenuation Completely enclosed steel housing Optional overvoltage protection Characteristics For 277 VAC applications in North America WYE 480/277 volt system For 400 VDC applications e.g. data center Especially designed forapplications with symmetrical noise caused by switching semiconductors Suitable for use in equipment according to IEC/UL 62368-1 Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Version with varistor for overvoltage protection
Request a Quote Datasheet
Description
Description Filter for 277 VAC or 400 VDC applications 1 stage Compact filter with high symmetrical attenuation Unique Selling Proposition For high AC- or DC-voltages Excellent symmetrical attenuation Completely enclosed steel housing Optional overvoltage protection Characteristics For 277 VAC applications in North America WYE 480/277 volt system For 400 VDC applications e.g. data center Especially designed forapplications with symmetrical noise caused by switching semiconductors Suitable for use in equipment according to IEC/UL 62368-1 Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Version with varistor for overvoltage protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC / DC Filter, High Symmetrical Attenuation - FMAB HV - SCHURTER Inc
Santa Rosa, CA, United States
AC / DC Filter, High Symmetrical Attenuation
FMAB HV
AC / DC Filter, High Symmetrical Attenuation FMAB HV
Description Filter for 277 VAC or 400 VDC applications 1 stage Compact filter with high symmetrical attenuation Unique Selling Proposition For high AC- or DC-voltages Excellent symmetrical attenuation Completely enclosed steel housing Optional overvoltage protection Characteristics For 277 VAC applications in North America WYE 480/277 volt system For 400 VDC applications e.g. data center Especially designed forapplications with symmetrical noise caused by switching semiconductors Suitable for use in equipment according to IEC/UL 62368-1 Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Version with varistor for overvoltage protection

Description

  • Filter for 277 VAC or 400 VDC applications
  • 1 stage
  • Compact filter with high symmetrical attenuation

Unique Selling Proposition

  • For high AC- or DC-voltages
  • Excellent symmetrical attenuation
  • Completely enclosed steel housing
  • Optional overvoltage protection

Characteristics

  • For 277 VAC applications in North America WYE 480/277 volt system
    For 400 VDC applications e.g. data center
  • Especially designed forapplications with symmetrical noise caused by switching semiconductors
  • Suitable for use in equipment according to IEC/UL 62368-1
    Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)

Other versions on request

  • Version with varistor for overvoltage protection
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category EMI Filters and RFI Filters
Product Number FMAB HV
Product Name AC / DC Filter, High Symmetrical Attenuation
Filter Type Single Phase
Product Standards UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

CE declaration of conformity

UKCA declaration of conformity

RoHS

China RoHS

REACH

Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-123-483-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Power Line Filter Modules - 486-3-138-362-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
Power Line Filter Modules - 486-3-138-313-ND - DigiKey
Specs
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-103-752-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers