The FMAC series comprises 1-stage, 3-phase AC filters for industrial applications such as frequency converters and inverters, providing EMI suppression. They feature screw-on mounting, operate at 480 or 520 VAC, and tolerate temperatures from -25 °C to 100 °C. Cabinet sizes include 24-3, 31-3, 32-3, 32-7, 32-C, 34-3, 34-C, 37-3, 53-3, 54-3, 55-3, 56-3, 57, and 74, with M6 or M10 screw terminals. Current ratings span 6 A to 1100 A, with leakage current under 15 mA at 440 V/50 Hz. The filters meet IEC 60939 and UL 1283, are suitable for IEC/UL 62368-1 equipment, and carry VDE and UL UR approvals. Compliance includes CE, UKCA, RoHS, China RoHS, and REACH. Weight ranges from 0.9 kg to 47 kg.
Description
Applications
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | FMAC |
| Product Name | 1- stage filter for 3-phase systems |
| Filter Type | Three Phase |
| Package / Mounting |
Screw-on mounting on chassis, from top |
| Product Standards |
UL Listing Mark; VDE Component Mark; BSI CE Conformity Marks; CE declaration of conformity UKCA declaration of conformity RoHS China RoHS REACH |
| Standards and Certifications | RoHS |