FMAC-OUT -- OUTPUT FILTER FOR 3-PHASE FREQUENCY INVERTER
SCHURTER IncOutput filter for 3-phase frequency inverterFMAC-Out
Description
Description
Compact design
Standard versions include insulated safety screw terminals
Enhancement of the system efficiency
Applications
Voltage rating 550 VAC for world wide acceptance
Motors can be fed through long cables
Reduces the voltage rise rate of inverter output voltage
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Compact design
Standard versions include insulated safety screw terminals
Enhancement of the system efficiency
Applications
Voltage rating 550 VAC for world wide acceptance
Motors can be fed through long cables
Reduces the voltage rise rate of inverter output voltage
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The FMAC-Out is a 3-phase AC output filter designed for use with frequency inverters to reduce voltage rise rate and enable motor operation over long cables. It is rated for 550 VAC at 50/60 Hz and supports rated currents of 8 to 32 A at 40 °C ambient temperature. The filter uses screw terminal connections with a torque range of 0.6 to 0.8 Nm for input/output, and mounting is screw-on to chassis. It features a metal housing, IP20 protection rating, and operates within a temperature range of -25 °C to 100 °C. The filter complies with IEC 60939, UL 1283, and CSA C22.2 No. 8 standards, and meets CE, UKCA, RoHS, China RoHS, and REACH requirements. Weight varies from 1.36 kg to 8.1 kg depending on current rating. Terminal clamps are rated for 4 to 10 mm² conductor cross-sections.
Datasheet Summary Powered by GS/AI
The FMAC-Out is a 3-phase AC output filter designed for use with frequency inverters to reduce voltage rise rate and enable motor operation over long cables. It is rated for 550 VAC at 50/60 Hz and supports rated currents of 8 to 32 A at 40 °C ambient temperature. The filter uses screw terminal connections with a torque range of 0.6 to 0.8 Nm for input/output, and mounting is screw-on to chassis. It features a metal housing, IP20 protection rating, and operates within a temperature range of -25 °C to 100 °C. The filter complies with IEC 60939, UL 1283, and CSA C22.2 No. 8 standards, and meets CE, UKCA, RoHS, China RoHS, and REACH requirements. Weight varies from 1.36 kg to 8.1 kg depending on current rating. Terminal clamps are rated for 4 to 10 mm² conductor cross-sections.
Output filter for 3-phase frequency inverter
FMAC-Out
Output filter for 3-phase frequency inverter
FMAC-Out
Description
Compact design
Standard versions include insulated safety screw terminals
Enhancement of the system efficiency
Applications
Voltage rating 550 VAC for world wide acceptance
Motors can be fed through long cables
Reduces the voltage rise rate of inverter output voltage
Description
Compact design
Standard versions include insulated safety screw terminals
Enhancement of the system efficiency
Applications
Voltage rating 550 VAC for world wide acceptance
Motors can be fed through long cables
Reduces the voltage rise rate of inverter output voltage
Supplier's Site
Datasheet
Technical Specifications
SCHURTER Inc
Product Category
EMI Filters and RFI Filters
Product Number
FMAC-Out
Product Name
Output filter for 3-phase frequency inverter
Filter Type
Three Phase
Package / Mounting
Screw-on mounting on chassis, from top
Product Standards
UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;