SCHURTER Inc IEC Filters KMF1.1141.11

Description
Schurter KMF1.1141.11 IEC Connector
Request a Quote Datasheet
Description
Schurter KMF1.1141.11 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 5006047 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
5006047
IEC Filters 5006047
Schurter KMF1.1141.11 IEC Connector

Schurter KMF1.1141.11 IEC Connector

Supplier's Site
Connector, Power Entry, Inlet W/ Fltr, C14, 4A; Connector Type Schurter - 24C7795 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Inlet W/ Fltr, C14, 4A; Connector Type Schurter
24C7795
Connector, Power Entry, Inlet W/ Fltr, C14, 4A; Connector Type Schurter 24C7795
CONNECTOR, POWER ENTRY, INLET W/ FLTR, C14, 4A; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, INLET W/ FLTR, C14, 4A; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 5006047 24C7795
Product Name IEC Filters Connector, Power Entry, Inlet W/ Fltr, C14, 4A; Connector Type Schurter
Package / Mounting Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-110-818-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details
Power Line Filters - 2378754 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details