POWER ENTRY MODULE, MALE, 16A; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 86H4289 |
| Product Name | Power Entry Module, Male, 16A; Connector Type Schurter |
| Standards and Certifications | RoHS |