SCHURTER Inc Conn, Iec Power Entry Module, Plug, 10A; Connector Type Schurter DC11.0001.203

Description
CONN, IEC POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:12A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
CONN, IEC POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:12A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Iec Power Entry Module, Plug, 10A; Connector Type Schurter - 88K1891 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec Power Entry Module, Plug, 10A; Connector Type Schurter
88K1891
Conn, Iec Power Entry Module, Plug, 10A; Connector Type Schurter 88K1891
CONN, IEC POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:12A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

CONN, IEC POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:12A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 88K1891
Product Name Conn, Iec Power Entry Module, Plug, 10A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products