The Power Entry Module, Male, 10A, with connector type IEC C14, is designed for panel mounting and features a screw-on version for front or rear installation. It includes a 2-pole line switch and a fuse holder compatible with 5 x 20 mm fuse-links, supporting both 1-pole and 2-pole configurations. The module is rated for 10 A at 250 VAC according to IEC standards and 8 A at 250 VAC per UL/CSA standards. It has a dielectric strength of over 2.5 kVAC between L-N and over 3 kVAC between L/N-PE, ensuring robust electrical isolation. This module operates within a temperature range of -25 °C to 85 °C and has an IP 40 protection rating from the front side. It is suitable for appliances classified under protection class I, complying with IEC 61140. The quick connect terminals measure 4.8 x 0.8 mm, and the maximum panel thickness for screw-on mounting is 8 mm. The housing is made of thermoplastic material rated UL 94V-0, ensuring durability and safety in various applications.
POWER ENTRY MODULE, MALE, 10A; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 48M7009 |
| Product Name | Power Entry Module, Male, 10A; Connector Type Schurter |
| Standards and Certifications | RoHS |