SCHURTER Inc Power Entry Module, Plug, 15A; Connector Type Schurter GRF2.0215.11

Description
POWER ENTRY MODULE, PLUG, 15A; Connector Type:Filtered Power Entry; Current Rating:15A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:5110 Series; Body Material:Thermosplas tic; Contact Termination:Solder RoHS Compliant: Yes
Description
POWER ENTRY MODULE, PLUG, 15A; Connector Type:Filtered Power Entry; Current Rating:15A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:5110 Series; Body Material:Thermosplas tic; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Entry Module, part number 91F6050, is designed for panel mounting and features a snap-in design for easy installation. It has a current rating of 15A at 125 VAC and is suitable for appliances with protection class I according to IEC 61140. The module operates within a temperature range of -25 °C to 85 °C and has a dielectric strength of over 1.7 kVDC between L-N and 2.7 kVDC between L/N-PE. It is constructed from thermoplastic material with a UL 94V-0 rating and offers IP 40 protection from the front side. The module includes quick connect terminals and is compatible with various IEC appliance outlets. It is also equipped with innovative EMC shielding for enhanced performance. The estimated mean time between failures (MTBF) is greater than 3,300,000 hours, indicating high reliability.

Datasheet Summary
Powered by GS/AI

The Power Entry Module, part number 91F6050, is designed for panel mounting and features a snap-in design for easy installation. It has a current rating of 15A at 125 VAC and is suitable for appliances with protection class I according to IEC 61140. The module operates within a temperature range of -25 °C to 85 °C and has a dielectric strength of over 1.7 kVDC between L-N and 2.7 kVDC between L/N-PE. It is constructed from thermoplastic material with a UL 94V-0 rating and offers IP 40 protection from the front side. The module includes quick connect terminals and is compatible with various IEC appliance outlets. It is also equipped with innovative EMC shielding for enhanced performance. The estimated mean time between failures (MTBF) is greater than 3,300,000 hours, indicating high reliability.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Plug, 15A; Connector Type Schurter - 91F6050 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 15A; Connector Type Schurter
91F6050
Power Entry Module, Plug, 15A; Connector Type Schurter 91F6050
POWER ENTRY MODULE, PLUG, 15A; Connector Type:Filtered Power Entry; Current Rating:15A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:5110 Series; Body Material:Thermosplas tic; Contact Termination:Solder RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 15A; Connector Type:Filtered Power Entry; Current Rating:15A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:5110 Series; Body Material:Thermosplastic; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 91F6050
Product Name Power Entry Module, Plug, 15A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1609071-2 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers