SCHURTER Inc Pwr Entry Mod, Plug, 10A, 250Vac, Panel; Connector Type Schurter KMF0.2293.11

Description
PWR ENTRY MOD, PLUG, 10A, 250VAC, PANEL; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
PWR ENTRY MOD, PLUG, 10A, 250VAC, PANEL; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Entry Mod, Plug, 10A, 250Vac, Panel; Connector Type Schurter - 74Y9927 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Entry Mod, Plug, 10A, 250Vac, Panel; Connector Type Schurter
74Y9927
Pwr Entry Mod, Plug, 10A, 250Vac, Panel; Connector Type Schurter 74Y9927
PWR ENTRY MOD, PLUG, 10A, 250VAC, PANEL; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

PWR ENTRY MOD, PLUG, 10A, 250VAC, PANEL; Connector Type:IEC C14, C18; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 74Y9927
Product Name Pwr Entry Mod, Plug, 10A, 250Vac, Panel; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5562 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details