SCHURTER Inc Power Line Filter Modules FMCC-I93D-U054

Description
LINE FILTER 600A CHASSIS MOUNT
Request a Quote Datasheet
Description
LINE FILTER 600A CHASSIS MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-FMCC-I93D-U054-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-FMCC-I93D-U054-ND
Power Line Filter Modules 486-FMCC-I93D-U054-ND
LINE FILTER 600A CHASSIS MOUNT

LINE FILTER 600A CHASSIS MOUNT

Buy Now Datasheet
Fmcc Sol Series Solar Block Filter, 3 Phase, 600A, 760Vac; Filter Applications Schurter - 97W1471 - Newark, An Avnet Company
Chicago, IL, United States
Fmcc Sol Series Solar Block Filter, 3 Phase, 600A, 760Vac; Filter Applications Schurter
97W1471
Fmcc Sol Series Solar Block Filter, 3 Phase, 600A, 760Vac; Filter Applications Schurter 97W1471
FMCC SOL SERIES SOLAR BLOCK FILTER, 3 PHASE, 600A, 760VAC; Filter Applications:Industr ial; Voltage Rating:760VAC; Current Rating:600A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes

FMCC SOL SERIES SOLAR BLOCK FILTER, 3 PHASE, 600A, 760VAC; Filter Applications:Industrial; Voltage Rating:760VAC; Current Rating:600A; No. of Phases:Three Phase; No. of Stages:3 Stage; Filter Input Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-FMCC-I93D-U054-ND 97W1471
Product Name Power Line Filter Modules Fmcc Sol Series Solar Block Filter, 3 Phase, 600A, 760Vac; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2094441 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details