SCHURTER Inc Power Line Filter Modules FMAC-0934-5010

Description
Three Phase (Delta) EMC/EMI Line Filter 50A 480V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 50A 480V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-4482-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-4482-ND
Power Line Filter Modules 486-4482-ND
Three Phase (Delta) EMC/EMI Line Filter 50A 480V, 520VAC 50/60Hz Single Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 50A 480V, 520VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Filter, Three Phase, 50A, 520Vac; Filter Applications Schurter - 21J7553 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Three Phase, 50A, 520Vac; Filter Applications Schurter
21J7553
Filter, Three Phase, 50A, 520Vac; Filter Applications Schurter 21J7553
FILTER, THREE PHASE, 50A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

FILTER, THREE PHASE, 50A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-4482-ND 21J7553
Product Name Power Line Filter Modules Filter, Three Phase, 50A, 520Vac; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 480 to 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Receptacle, 15A; Connector Type Corcom Te Connectivity - 70R1612 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 568-7206-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details