SCHURTER Inc IEC Filters DD11.0121.1110

Description
Schurter DD11.0121.1110 IEC Connector
Request a Quote Datasheet
Description
Schurter DD11.0121.1110 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 478078 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
478078
IEC Filters 478078
Schurter DD11.0121.1110 IEC Connector

Schurter DD11.0121.1110 IEC Connector

Supplier's Site
IEC Filters - 1622634 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1622634
IEC Filters 1622634
Schurter DD11.0121.1110 IEC Connector

Schurter DD11.0121.1110 IEC Connector

Supplier's Site
Power Entry Module, Male, 10A; Connector Type Schurter - 48M7015 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 10A; Connector Type Schurter
48M7015
Power Entry Module, Male, 10A; Connector Type Schurter 48M7015
POWER ENTRY MODULE, MALE, 10A; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 10A; Connector Type:IEC C14; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 478078 48M7015
Product Name IEC Filters Power Entry Module, Male, 10A; Connector Type Schurter
Package / Mounting Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2378672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-123-541-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers