LINE FILTER 2.5KA CHASSIS MOUNT
FMCC SOL SERIES SOLAR BLOCK FILTER, 3 PHASE, 2500A, 520VAC; Voltage Rating:520VAC; Current Rating:2.5kA; Filter Terminals:Screw; Filter Type:3 Phase; Leakage Current Max:33mA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 486-FMCC-H93G-T552-ND | 97W1465 |
| Product Name | Power Line Filter Modules | Fmcc Sol Series Solar Block Filter, 3 Phase, 2500A, 520Vac; Voltage Rating Schurter |
| Filter Type | Three Phase | Three Phase |
| Package / Mounting | Chassis Mount | |
| Product Standards | BSI CE Conformity Marks; CE, cURus, UKCA | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |