FMCC SOL SERIES SOLAR BLOCK FILTER, 3 PHASE, 1000A, 760VAC; Voltage Rating:760VAC; Current Rating:1kA; Filter Terminals:Screw; Filter Type:3 Phase; Leakage Current Max:33mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 97W1473 |
| Product Name | Fmcc Sol Series Solar Block Filter, 3 Phase, 1000A, 760Vac; Voltage Rating Schurter |
| Filter Type | Three Phase |