The FMLB-51 is a single-stage 1-phase line filter for industrial and medical applications, certified for IEC/UL 60601-1 (1 MOOP, 1 MOPP) and IEC/UL 62368-1. It uses quick connect terminals (6.3 x 0.8 mm) and has a nickel-plated steel housing measuring 90 mm max length, 75 mm ±0.5 mm height, and 66 mm max width. Rated for 6 to 20 A at 250 VAC/50 Hz or 125 VAC/60 Hz, it operates from -25 °C to 100 °C. Dielectric strength is 1.7 kVDC between L-N and 2.7 kVDC between L/N-PE, with leakage current below 0.35 mA at 250 V/60 Hz. It meets IEC 60939, UL 1283, and CSA C22.2 No. 8 standards.
Description
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | FMLB-51 |
| Product Name | AC Filter Cost Optimized |
| Filter Type | Single Phase |
| Product Standards |
UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks; CE declaration of conformity UKCA declaration of conformity RoHS China RoHS REACH Medical Equipment |
| Standards and Certifications | RoHS |