SCHURTER Inc Power Line Filter Modules FMBC-R91C-1612

Description
Three Phase (Delta) EMC/EMI Line Filter 16A 520VAC Two Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 16A 520VAC Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-4993-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-4993-ND
Power Line Filter Modules 486-4993-ND
Three Phase (Delta) EMC/EMI Line Filter 16A 520VAC Two Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 16A 520VAC Two Stage Terminal Block

Buy Now Datasheet
Filter, 3-Phase, 16A, 520Vac; Filter Applications Schurter - 93X9652 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 16A, 520Vac; Filter Applications Schurter
93X9652
Filter, 3-Phase, 16A, 520Vac; Filter Applications Schurter 93X9652
FILTER, 3-PHASE, 16A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FMBC Series RoHS Compliant: Yes

FILTER, 3-PHASE, 16A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FMBC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-4993-ND 93X9652
Product Name Power Line Filter Modules Filter, 3-Phase, 16A, 520Vac; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details