SCHURTER Inc Power Line Filter Modules FMCC-H93F-S652

Description
LINE FILTER 1.6KA CHASSIS MOUNT
Request a Quote Datasheet
Description
LINE FILTER 1.6KA CHASSIS MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-FMCC-H93F-S652-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-FMCC-H93F-S652-ND
Power Line Filter Modules 486-FMCC-H93F-S652-ND
LINE FILTER 1.6KA CHASSIS MOUNT

LINE FILTER 1.6KA CHASSIS MOUNT

Buy Now Datasheet
Fmcc Sol Series Solar Block Filter, 3 Phase, 1600A, 520Vac; Voltage Rating Schurter - 97W1464 - Newark, An Avnet Company
Chicago, IL, United States
Fmcc Sol Series Solar Block Filter, 3 Phase, 1600A, 520Vac; Voltage Rating Schurter
97W1464
Fmcc Sol Series Solar Block Filter, 3 Phase, 1600A, 520Vac; Voltage Rating Schurter 97W1464
FMCC SOL SERIES SOLAR BLOCK FILTER, 3 PHASE, 1600A, 520VAC; Voltage Rating:520VAC; Current Rating:1.6kA; Filter Terminals:Screw; Filter Type:3 Phase; Leakage Current Max:33mA RoHS Compliant: Yes

FMCC SOL SERIES SOLAR BLOCK FILTER, 3 PHASE, 1600A, 520VAC; Voltage Rating:520VAC; Current Rating:1.6kA; Filter Terminals:Screw; Filter Type:3 Phase; Leakage Current Max:33mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-FMCC-H93F-S652-ND 97W1464
Product Name Power Line Filter Modules Fmcc Sol Series Solar Block Filter, 3 Phase, 1600A, 520Vac; Voltage Rating Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5669-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1609071-1 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details