Three Phase (Wye) EMC/EMI Line Filter 50A 277V, 480VAC 50/60Hz Single Stage Terminal Block
Schurter FMAD-0934-5010 RFI Filter
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 486-4815-ND | 7824178 |
| Product Name | Power Line Filter Modules | Power Line Filters |
| Filter Type | Three Phase | Three Phase |
| Package / Mounting | Chassis Mount | Screw mount |
| Product Standards | BSI CE Conformity Marks; CE, cURus, UKCA |