SCHURTER Inc Power Entry Mod, C14, 10A, 250Vac; Connector Type Schurter GSF1.2202.31

Description
POWER ENTRY MOD, C14, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Through Hole; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MOD, C14, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Through Hole; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Mod, C14, 10A, 250Vac; Connector Type Schurter - 23B4587 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod, C14, 10A, 250Vac; Connector Type Schurter
23B4587
Power Entry Mod, C14, 10A, 250Vac; Connector Type Schurter 23B4587
POWER ENTRY MOD, C14, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Through Hole; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MOD, C14, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Through Hole; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23B4587
Product Name Power Entry Mod, C14, 10A, 250Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 52AC2576 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 1 amps
View Details
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details