SCHURTER Inc Power Entry Module, Plug, 10A; Current Rating Schurter DC12.5102.001

Description
POWER ENTRY MODULE, PLUG, 10A; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:DC12 Series; Body Material:Thermoplast ic; Contact Termination:Quick Connect; Filter Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, PLUG, 10A; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:DC12 Series; Body Material:Thermoplast ic; Contact Termination:Quick Connect; Filter Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Plug, 10A; Current Rating Schurter - 86H4278 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 10A; Current Rating Schurter
86H4278
Power Entry Module, Plug, 10A; Current Rating Schurter 86H4278
POWER ENTRY MODULE, PLUG, 10A; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:DC12 Series; Body Material:Thermoplast ic; Contact Termination:Quick Connect; Filter Terminals:Quick Connect RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 10A; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:DC12 Series; Body Material:Thermoplastic; Contact Termination:Quick Connect; Filter Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 86H4278
Product Name Power Entry Module, Plug, 10A; Current Rating Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1701342 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-103-708-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting DIN Rail
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers