LINE FILTER 7A CHASSIS MOUNT
FILTER, 3-PHASE, 7A, 520VAC; Filter Applications:General
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 486-FMBC-R91U-0712-ND | 93X9659 |
| Product Name | Power Line Filter Modules | Filter, 3-Phase, 7A, 520Vac; Filter Applications Schurter |
| Filter Type | Three Phase | Three Phase |
| Package / Mounting | Chassis Mount | |
| Product Standards | BSI CE Conformity Marks; CE, cURus, UKCA | |
| Operating Temperature | -25 to 100 C (-13 to 212 F) |