The FPP-01 is a 1-stage, PCB-mountable single-phase line filter for suppressing electromagnetic interference in standard and medical applications. It is housed in thermoplastic cases 13P (25×25 mm), 18P (30×25 mm), or 24P (40×30 mm), with tin-plated terminals. Rated for 0.6 A to 6 A at 250 VAC / 50 Hz (IEC) and 125 VAC / 60 Hz (UL/CSA), it meets IEC 60939, UL 1283, and CSA C22.2 No. 8. Operating temperature ranges from −25 °C to 85 °C. Dielectric strength is 1.7 kVDC between L-N and 2.7 kVDC between L/N-PE. Leakage current is below 0.25 mA (standard) or 5 µA (medical). Compliant with IEC/UL 62368-1 and IEC 60601-1, and certified to RoHS, REACH, and China RoHS.
Description
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | FPP-01 |
| Product Name | AC Filter for PCB Mounting Cost Optimized |
| Filter Type | Single Phase |
| Product Standards |
UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks; CE declaration of conformity UKCA declaration of conformity RoHS China RoHS REACH Medical Equipment |
| Standards and Certifications | RoHS |