The FMAD NEO is a single-stage 3-phase AC filter designed for industrial applications such as frequency converters, stepper motor drives, UPS systems, and inverters, with terminals for three phases, neutral, and ground. It is available in case styles 5B-16 and 5A-10, with a screw-on mounting design and a weight range of 1.3 to 4.1 kg. The filter is rated for 300/520 VAC at 50/60 Hz and operates from -40 °C to 100 °C. It meets IEC 60939 and UL 1283 for electromagnetic interference suppression, is suitable for equipment per IEC/UL 62368-1 and IEC 60204-1, and complies with CE, UKCA, RoHS, China RoHS, and REACH regulations. The case 5B-16 variant supports up to 16 mm² conductor cross-section and has a leakage current of 3 mA at 440 V, 60 Hz. The housing is metal with UL 94V-0 sealing compound, and protection class is I per IEC 61140.
Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | FMAD NEO |
| Product Name | 1-stage filter for 3-phase systems |
| Filter Type | Three Phase |
| Package / Mounting |
Screw-on mounting on chassis |
| Product Standards |
UL Listing Mark; VDE Component Mark; BSI CE Conformity Marks; CE declaration of conformity UKCA declaration of conformity RoHS China RoHS REACH |
| Standards and Certifications | RoHS |