SCHURTER Inc Power Entry Conn, C14, 10A, 250Vac, Qc; Connector Type Schurter DD11.0124.1111

Description
POWER ENTRY CONN, C14, 10A, 250VAC, QC; Connector Type:IEC C14; Current Rating:7A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, C14, 10A, 250VAC, QC; Connector Type:IEC C14; Current Rating:7A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, C14, 10A, 250Vac, Qc; Connector Type Schurter - 48M7020 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, C14, 10A, 250Vac, Qc; Connector Type Schurter
48M7020
Power Entry Conn, C14, 10A, 250Vac, Qc; Connector Type Schurter 48M7020
POWER ENTRY CONN, C14, 10A, 250VAC, QC; Connector Type:IEC C14; Current Rating:7A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY CONN, C14, 10A, 250VAC, QC; Connector Type:IEC C14; Current Rating:7A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 48M7020
Product Name Power Entry Conn, C14, 10A, 250Vac, Qc; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1889492 - RS Components, Ltd.
Specs
Package / Mounting Screw mount
Standards and Certifications RoHS
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
IEC Filters - 1936543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Faston
Standards and Certifications RoHS
View Details