SCHURTER Inc Power Line Filter Modules FMER-G62W-S557

Description
DC EMC/EMI Line Filter 1.5kA AC Single Stage Terminal Post
Request a Quote Datasheet
Description
DC EMC/EMI Line Filter 1.5kA AC Single Stage Terminal Post
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - FMER-G62W-S557-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
FMER-G62W-S557-ND
Power Line Filter Modules FMER-G62W-S557-ND
DC EMC/EMI Line Filter 1.5kA AC Single Stage Terminal Post

DC EMC/EMI Line Filter 1.5kA AC Single Stage Terminal Post

Buy Now Datasheet
Filter, 3-Phase, 1.5Ka, 1.2Kv; Filter Applications Schurter - 62W5954 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 1.5Ka, 1.2Kv; Filter Applications Schurter
62W5954
Filter, 3-Phase, 1.5Ka, 1.2Kv; Filter Applications Schurter 62W5954
FILTER, 3-PHASE, 1.5KA, 1.2KV; Filter Applications:Medical ; Voltage Rating:1.2kVDC; Current Rating:1.5kA; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal BlockRoHS Compliant: Yes

FILTER, 3-PHASE, 1.5KA, 1.2KV; Filter Applications:Medical; Voltage Rating:1.2kVDC; Current Rating:1.5kA; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number FMER-G62W-S557-ND 62W5954
Product Name Power Line Filter Modules Filter, 3-Phase, 1.5Ka, 1.2Kv; Filter Applications Schurter
Filter Type DC Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Function Inlet Filters - 1-6609016-5 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details