FSW -- AC FILTER 2-STAGE, VERY HIGH SYMMETRICAL AND ASYMMETRICAL ATTENUATION
SCHURTER IncAC Filter 2-Stage, Very High Symmetrical and Asymmetrical AttenuationFSW
Description
Description
Line-filter in standard version
2 stage
high attenuation
Characteristics
Designed for increased requirements
2-stage line filter with increased attenuation Protection against interference voltage from the mains
Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Especially suitable for use in switching power supplies
Suitable for use in equipment according to IEC/UL 62368-1
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Line-filter in standard version
2 stage
high attenuation
Characteristics
Designed for increased requirements
2-stage line filter with increased attenuation Protection against interference voltage from the mains
Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Especially suitable for use in switching power supplies
Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The FSW is a two-stage single-phase line filter designed for high attenuation of electromagnetic interference in industrial applications such as frequency converters and UPS systems. It is rated for 3 A to 36 A at 250 VAC, 50 Hz (IEC) or 125 VAC, 60 Hz (UL/CSA), with leakage current under 0.5 mA at 250 V/60 Hz. Dielectric strength is 1.7 kVDC between line and neutral, and 2.7 kVDC between line/neutral and protective earth. Operating temperature ranges from -25 °C to 100 °C, meeting IEC 60068-1 climatic category 25/100/21. Quick-connect terminals are used for currents up to 24 A; screw terminals or M4 bolts are required for higher currents. It complies with IEC 60939, UL 1283, and CSA C22.2 No. 8, and meets RoHS, REACH, and China RoHS standards. Housing options include Case 48, Case 49, and Case FF. MTBF exceeds 200,000 hours per MIL-HDBK-217F.
Datasheet Summary Powered by GS/AI
The FSW is a two-stage single-phase line filter designed for high attenuation of electromagnetic interference in industrial applications such as frequency converters and UPS systems. It is rated for 3 A to 36 A at 250 VAC, 50 Hz (IEC) or 125 VAC, 60 Hz (UL/CSA), with leakage current under 0.5 mA at 250 V/60 Hz. Dielectric strength is 1.7 kVDC between line and neutral, and 2.7 kVDC between line/neutral and protective earth. Operating temperature ranges from -25 °C to 100 °C, meeting IEC 60068-1 climatic category 25/100/21. Quick-connect terminals are used for currents up to 24 A; screw terminals or M4 bolts are required for higher currents. It complies with IEC 60939, UL 1283, and CSA C22.2 No. 8, and meets RoHS, REACH, and China RoHS standards. Housing options include Case 48, Case 49, and Case FF. MTBF exceeds 200,000 hours per MIL-HDBK-217F.
AC Filter 2-Stage, Very High Symmetrical and Asymmetrical Attenuation
FSW
AC Filter 2-Stage, Very High Symmetrical and Asymmetrical Attenuation
FSW
Description
Line-filter in standard version
2 stage
high attenuation
Characteristics
Designed for increased requirements
2-stage line filter with increased attenuation Protection against interference voltage from the mains
Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Especially suitable for use in switching power supplies
Suitable for use in equipment according to IEC/UL 62368-1
Description
Line-filter in standard version
2 stage
high attenuation
Characteristics
Designed for increased requirements
2-stage line filter with increased attenuation
Protection against interference voltage from the mains
Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters
Especially suitable for use in switching power supplies
Suitable for use in equipment according to IEC/UL 62368-1
Supplier's Site
Datasheet
Technical Specifications
SCHURTER Inc
Product Category
EMI Filters and RFI Filters
Product Number
FSW
Product Name
AC Filter 2-Stage, Very High Symmetrical and Asymmetrical Attenuation
Filter Type
Single Phase
Product Standards
UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;