SCHURTER Inc Conn, Iec Power Entry Module, Plug, 10A; Connector Type Schurter DC11.0031.201

Description
CONN, IEC POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:12A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
CONN, IEC POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:12A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Iec Power Entry Module, Plug, 10A; Connector Type Schurter - 88K1072 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec Power Entry Module, Plug, 10A; Connector Type Schurter
88K1072
Conn, Iec Power Entry Module, Plug, 10A; Connector Type Schurter 88K1072
CONN, IEC POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:12A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

CONN, IEC POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:12A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 88K1072
Product Name Conn, Iec Power Entry Module, Plug, 10A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5678-1-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 2871227 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details