SCHURTER Inc IEC Filters DD12.2321.111

Description
Schurter DD12.2321.111 IEC Connector
Request a Quote Datasheet
Description
Schurter DD12.2321.111 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 7085657 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
7085657
IEC Filters 7085657
Schurter DD12.2321.111 IEC Connector

Schurter DD12.2321.111 IEC Connector

Supplier's Site
Power Entry Module, Male, 2A; Current Rating Schurter - 48M7026 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 2A; Current Rating Schurter
48M7026
Power Entry Module, Male, 2A; Current Rating Schurter 48M7026
POWER ENTRY MODULE, MALE, 2A; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:DD12 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 2A; Current Rating:2A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:DD12 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7085657 48M7026
Product Name IEC Filters Power Entry Module, Male, 2A; Current Rating Schurter
Package / Mounting Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678307 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-138-332-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details