Schurter FMAD-MRYB-1010 RFI Filter
Three Phase (Wye) EMC/EMI Line Filter 10A 277V, 480VAC Single Stage Terminal Block
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 7824184 | 486-4912-ND |
| Product Name | Power Line Filters | Power Line Filter Modules |
| Filter Type | Three Phase | Three Phase |
| Package / Mounting | Din rail | DIN Rail |
| Standards and Certifications | RoHS |