SCHURTER Inc AC Filter for PCB Mounting in Flat Housing FPP-02

Description
Description Line filter in standard and medical version 1 stage standard attenuation Characteristics Cost-saving plastic housing Designed for standard applications Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated For standard applications Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Version with wire connection Medical Version (M80)
Request a Quote Datasheet
Description
Description Line filter in standard and medical version 1 stage standard attenuation Characteristics Cost-saving plastic housing Designed for standard applications Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated For standard applications Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Version with wire connection Medical Version (M80)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Filter for PCB Mounting in Flat Housing - FPP-02 - SCHURTER Inc
Santa Rosa, CA, United States
AC Filter for PCB Mounting in Flat Housing
FPP-02
AC Filter for PCB Mounting in Flat Housing FPP-02
Description Line filter in standard and medical version 1 stage standard attenuation Characteristics Cost-saving plastic housing Designed for standard applications Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated For standard applications Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Version with wire connection Medical Version (M80)

Description

  • Line filter in standard and medical version
  • 1 stage
  • standard attenuation

Characteristics

  • Cost-saving plastic housing
    Designed for standard applications
  • Protection against interference voltage from the mains
    Possible interferences generated in the equipment are strongly attenuated
  • For standard applications
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • Version with wire connection
  • Medical Version (M80)
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category EMI Filters and RFI Filters
Product Number FPP-02
Product Name AC Filter for PCB Mounting in Flat Housing
Filter Type Single Phase
Product Standards UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

CE declaration of conformity

UKCA declaration of conformity

RoHS

China RoHS

REACH

Medical Equipment

Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-123-484-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
Power Line Filter Modules - 486-3-109-426-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Common Mode Choke, 1.8Mh, 25A, 1-Phase; Dc Current Rating Schurter - 53AJ8399 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 25 amps
View Details
Power Line Filter Modules - 486-3-110-833-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers