SCHURTER Inc Power Entry Mod, Plug, 4A, 250Vac, Panel; Current Rating Schurter KMF0.2143.11

Description
POWER ENTRY MOD, PLUG, 4A, 250VAC, PANEL; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:KMF Series; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MOD, PLUG, 4A, 250VAC, PANEL; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:KMF Series; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Mod, Plug, 4A, 250Vac, Panel; Current Rating Schurter - 74Y9924 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod, Plug, 4A, 250Vac, Panel; Current Rating Schurter
74Y9924
Power Entry Mod, Plug, 4A, 250Vac, Panel; Current Rating Schurter 74Y9924
POWER ENTRY MOD, PLUG, 4A, 250VAC, PANEL; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:KMF Series; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MOD, PLUG, 4A, 250VAC, PANEL; Current Rating:4A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:KMF Series; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 74Y9924
Product Name Power Entry Mod, Plug, 4A, 250Vac, Panel; Current Rating Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5067-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
Power Line Filter Modules - 174-10AHVSFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details