SCHURTER Inc AC Filter 2-Stage, excellent Attenuation FMBB EP

Description
Description Line filter in standard and medical version 2 stage Compact design Very light due to partial potting Unique Selling Proposition Excellent differential and common-mode attenuation Broad band attenuation Completely closed steel housing Wide temperature range Characteristics Designed for current applications of 1 - 36 A Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Suitable for use in equipment according to IEC/UL 62368-1 Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)
Request a Quote Datasheet
Description
Description Line filter in standard and medical version 2 stage Compact design Very light due to partial potting Unique Selling Proposition Excellent differential and common-mode attenuation Broad band attenuation Completely closed steel housing Wide temperature range Characteristics Designed for current applications of 1 - 36 A Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Suitable for use in equipment according to IEC/UL 62368-1 Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Filter 2-Stage, excellent Attenuation - FMBB EP - SCHURTER Inc
Santa Rosa, CA, United States
AC Filter 2-Stage, excellent Attenuation
FMBB EP
AC Filter 2-Stage, excellent Attenuation FMBB EP
Description Line filter in standard and medical version 2 stage Compact design Very light due to partial potting Unique Selling Proposition Excellent differential and common-mode attenuation Broad band attenuation Completely closed steel housing Wide temperature range Characteristics Designed for current applications of 1 - 36 A Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Suitable for use in equipment according to IEC/UL 62368-1 Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)

Description

  • Line filter in standard and medical version
  • 2 stage
  • Compact design
  • Very light due to partial potting

Unique Selling Proposition

  • Excellent differential and common-mode attenuation
  • Broad band attenuation
  • Completely closed steel housing
  • Wide temperature range

Characteristics

  • Designed for current applications of 1 - 36 A
  • Protection against interference voltage from the mains
    Possible interferences generated in the equipment are strongly attenuated
  • Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters
  • Suitable for use in equipment according to IEC/UL 62368-1
    Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category EMI Filters and RFI Filters
Product Number FMBB EP
Product Name AC Filter 2-Stage, excellent Attenuation
Filter Type Single Phase
Product Standards UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

CE declaration of conformity

UKCA declaration of conformity

RoHS

China RoHS

REACH

Medical Equipment

Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-132-198-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details
Power Line Filter Modules - 486-3-128-436-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Power Line Filter Modules - 486-3-134-832-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Power Line Filter Modules - 486-3-104-585-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers