SCHURTER Inc AC Filter 2-Stage, Broad Band Attenuation FMBB NEO

Description
Description Line filter in standard and medical version 2 stage 3 Designs:C) high symmetrical and asymmetrical noise attenuationD) Excellent high frequency noise attenuationF) Excellent low frequency noise attenuation Unique Selling Proposition Broad band attenuation 3 Filter designs for various applications Completely closed steel housing Wide temperature range Characteristics Designed for current applications of 1 - 36 A Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Suitable for use in equipment according to IEC/UL 62368-1 Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Version with wire connection Version with varistor for overvoltage protection
Request a Quote Datasheet
Description
Description Line filter in standard and medical version 2 stage 3 Designs:C) high symmetrical and asymmetrical noise attenuationD) Excellent high frequency noise attenuationF) Excellent low frequency noise attenuation Unique Selling Proposition Broad band attenuation 3 Filter designs for various applications Completely closed steel housing Wide temperature range Characteristics Designed for current applications of 1 - 36 A Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Suitable for use in equipment according to IEC/UL 62368-1 Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Version with wire connection Version with varistor for overvoltage protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Filter 2-Stage, Broad Band Attenuation - FMBB NEO - SCHURTER Inc
Santa Rosa, CA, United States
AC Filter 2-Stage, Broad Band Attenuation
FMBB NEO
AC Filter 2-Stage, Broad Band Attenuation FMBB NEO
Description Line filter in standard and medical version 2 stage 3 Designs:C) high symmetrical and asymmetrical noise attenuationD) Excellent high frequency noise attenuationF) Excellent low frequency noise attenuation Unique Selling Proposition Broad band attenuation 3 Filter designs for various applications Completely closed steel housing Wide temperature range Characteristics Designed for current applications of 1 - 36 A Protection against interference voltage from the mains Possible interferences generated in the equipment are strongly attenuated Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Suitable for use in equipment according to IEC/UL 62368-1 Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) Other versions on request Version with wire connection Version with varistor for overvoltage protection

Description

  • Line filter in standard and medical version
  • 2 stage
  • 3 Designs:C) high symmetrical and asymmetrical noise attenuationD) Excellent high frequency noise attenuationF) Excellent low frequency noise attenuation

Unique Selling Proposition

  • Broad band attenuation
  • 3 Filter designs for various applications
  • Completely closed steel housing
  • Wide temperature range

Characteristics

  • Designed for current applications of 1 - 36 A
  • Protection against interference voltage from the mains
    Possible interferences generated in the equipment are strongly attenuated
  • Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters
  • Suitable for use in equipment according to IEC/UL 62368-1
    Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)

Other versions on request

  • Version with wire connection
  • Version with varistor for overvoltage protection
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category EMI Filters and RFI Filters
Product Number FMBB NEO
Product Name AC Filter 2-Stage, Broad Band Attenuation
Filter Type Single Phase
Product Standards UL Listing Mark; CSA Mark (US, NRTL/C); VDE Component Mark; BSI CE Conformity Marks;

CE declaration of conformity

UKCA declaration of conformity

RoHS

China RoHS

REACH

Medical Equipment

Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-130-966-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details
2 suppliers
Power Line Filter Modules - 486-3-134-837-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Power Line Filter Modules - 486-3-103-982-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
Power Entry Module W/filter, 1A, Qc; Connector Type Schurter - 69AC4206 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 1 amps
View Details