SCHURTER Inc Power Line Filters FMAC-3RYB-2010

Description
Schurter FMAC-3RYB-2010 RFI Filter
Request a Quote Datasheet
Description
Schurter FMAC-3RYB-2010 RFI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7824156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7824156
Power Line Filters 7824156
Schurter FMAC-3RYB-2010 RFI Filter

Schurter FMAC-3RYB-2010 RFI Filter

Supplier's Site
Power Line Filters - 1622629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1622629
Power Line Filters 1622629
Schurter FMAC-3RYB-2010 RFI Filter

Schurter FMAC-3RYB-2010 RFI Filter

Supplier's Site
Power Line Filter Modules - 486-4859-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-4859-ND
Power Line Filter Modules 486-4859-ND
Three Phase (Delta) EMC/EMI Line Filter 20A 480VAC Single Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 20A 480VAC Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 3 Phase, 20A, 80Ua; Voltage Rating Schurter - 75T5258 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 20A, 80Ua; Voltage Rating Schurter
75T5258
Power Line Filter, 3 Phase, 20A, 80Ua; Voltage Rating Schurter 75T5258
POWER LINE FILTER, 3 PHASE, 20A, 80UA; Voltage Rating:480VAC; Current Rating:20A; Product Range:FMAC RAIL Series; Capacitance:0.1µF; Filter Terminals:Screw; Filter Type:3 Phase; Inductance Min:220µH; Leakage Current Max:2mA RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 20A, 80UA; Voltage Rating:480VAC; Current Rating:20A; Product Range:FMAC RAIL Series; Capacitance:0.1µF; Filter Terminals:Screw; Filter Type:3 Phase; Inductance Min:220µH; Leakage Current Max:2mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7824156 486-4859-ND 75T5258
Product Name Power Line Filters Power Line Filter Modules Power Line Filter, 3 Phase, 20A, 80Ua; Voltage Rating Schurter
Filter Type Three Phase Three Phase Three Phase
Package / Mounting Din rail DIN Rail
Standards and Certifications RoHS RoHS
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
3-Phase Filters - 1-1609998-9 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 250 amps
View Details