IEC C14 PLUG, 10A, 250VAC, QUICK CONNECT; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 67K7966 |
| Product Name | Iec C14 Plug, 10A, 250Vac, Quick Connect; Connector Type Schurter |
| Standards and Certifications | RoHS |