SCHURTER Inc Iec C20 Inlet, 16A, 250Vac, Qc, Panel; Connector Type Schurter EF11.2196.0010.01

Description
IEC C20 INLET, 16A, 250VAC, QC, PANEL; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
IEC C20 INLET, 16A, 250VAC, QC, PANEL; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec C20 Inlet, 16A, 250Vac, Qc, Panel; Connector Type Schurter - 41J3728 - Newark, An Avnet Company
Chicago, IL, United States
Iec C20 Inlet, 16A, 250Vac, Qc, Panel; Connector Type Schurter
41J3728
Iec C20 Inlet, 16A, 250Vac, Qc, Panel; Connector Type Schurter 41J3728
IEC C20 INLET, 16A, 250VAC, QC, PANEL; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

IEC C20 INLET, 16A, 250VAC, QC, PANEL; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 41J3728
Product Name Iec C20 Inlet, 16A, 250Vac, Qc, Panel; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF1HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-2405077-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 125 amps
View Details
3 suppliers