SCHURTER Inc Power Line Filter Modules FMCC-H93E-Q052

Description
LINE FILTER 800A CHASSIS MOUNT
Request a Quote Datasheet
Description
LINE FILTER 800A CHASSIS MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-FMCC-H93E-Q052-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-FMCC-H93E-Q052-ND
Power Line Filter Modules 486-FMCC-H93E-Q052-ND
LINE FILTER 800A CHASSIS MOUNT

LINE FILTER 800A CHASSIS MOUNT

Buy Now Datasheet
Fmcc Sol Series Solar Block Filter, 3 Phase, 800A, 520Vac; Voltage Rating Schurter - 97W1462 - Newark, An Avnet Company
Chicago, IL, United States
Fmcc Sol Series Solar Block Filter, 3 Phase, 800A, 520Vac; Voltage Rating Schurter
97W1462
Fmcc Sol Series Solar Block Filter, 3 Phase, 800A, 520Vac; Voltage Rating Schurter 97W1462
FMCC SOL SERIES SOLAR BLOCK FILTER, 3 PHASE, 800A, 520VAC; Voltage Rating:520VAC; Current Rating:800A; Filter Terminals:Screw; Filter Type:3 Phase; Leakage Current Max:33mA RoHS Compliant: Yes

FMCC SOL SERIES SOLAR BLOCK FILTER, 3 PHASE, 800A, 520VAC; Voltage Rating:520VAC; Current Rating:800A; Filter Terminals:Screw; Filter Type:3 Phase; Leakage Current Max:33mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-FMCC-H93E-Q052-ND 97W1462
Product Name Power Line Filter Modules Fmcc Sol Series Solar Block Filter, 3 Phase, 800A, 520Vac; Voltage Rating Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line Filters - 2378677 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details