SCHURTER Inc Power Line Filter Modules FMER-G92Q-7517

Description
DC EMC/EMI Line Filter 75A AC Single Stage Terminal Block
Request a Quote Datasheet
Description
DC EMC/EMI Line Filter 75A AC Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-2914-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-2914-ND
Power Line Filter Modules 486-2914-ND
DC EMC/EMI Line Filter 75A AC Single Stage Terminal Block

DC EMC/EMI Line Filter 75A AC Single Stage Terminal Block

Buy Now Datasheet
Filter, 3-Phase, 75A, 1.2Kv; Voltage Rating Schurter - 75T5273 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 75A, 1.2Kv; Voltage Rating Schurter
75T5273
Filter, 3-Phase, 75A, 1.2Kv; Voltage Rating Schurter 75T5273
FILTER, 3-PHASE, 75A, 1.2KV; Voltage Rating:1.2kV; Current Rating:75A; Filter Terminals:Screw; Filter Type:3 Phase RoHS Compliant: Yes

FILTER, 3-PHASE, 75A, 1.2KV; Voltage Rating:1.2kV; Current Rating:75A; Filter Terminals:Screw; Filter Type:3 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-2914-ND 75T5273
Product Name Power Line Filter Modules Filter, 3-Phase, 75A, 1.2Kv; Voltage Rating Schurter
Filter Type DC
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 1200 volts 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KEBS1AFPDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers