SCHURTER Inc Power Line Filter Modules FMER-G92W-S557

Description
DC EMC/EMI Line Filter 1.5kA AC Single Stage Terminal Post
Request a Quote Datasheet
Description
DC EMC/EMI Line Filter 1.5kA AC Single Stage Terminal Post
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-2906-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-2906-ND
Power Line Filter Modules 486-2906-ND
DC EMC/EMI Line Filter 1.5kA AC Single Stage Terminal Post

DC EMC/EMI Line Filter 1.5kA AC Single Stage Terminal Post

Buy Now Datasheet
Filter, 3-Phase, 1.5Ka, 1.2Kv; Voltage Rating Schurter - 75T5281 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 1.5Ka, 1.2Kv; Voltage Rating Schurter
75T5281
Filter, 3-Phase, 1.5Ka, 1.2Kv; Voltage Rating Schurter 75T5281
FILTER, 3-PHASE, 1.5KA, 1.2KV; Voltage Rating:1.2kV; Current Rating:1.5kA; Filter Terminals:Screw; Filter Type:3 Phase RoHS Compliant: Yes

FILTER, 3-PHASE, 1.5KA, 1.2KV; Voltage Rating:1.2kV; Current Rating:1.5kA; Filter Terminals:Screw; Filter Type:3 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-2906-ND 75T5281
Product Name Power Line Filter Modules Filter, 3-Phase, 1.5Ka, 1.2Kv; Voltage Rating Schurter
Filter Type DC
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 1200 volts 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-357-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5560 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5668-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details