SCHURTER Inc 1-stage filter for 3-phase systems with neutral conductor FMAD CP

Description
Description Line filter as standard, industrial and medical version 1 stage Filter with standard or high attenuation (HP) Unique Selling Proposition Compact single-stage filter Various filter variants Light weight design Wide temperature range Applications Voltage rating 520 VAC for world wide acceptance For low power 3 phase energy inverter such as photovoltaic or battery storage systems Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote Datasheet
Description
Description Line filter as standard, industrial and medical version 1 stage Filter with standard or high attenuation (HP) Unique Selling Proposition Compact single-stage filter Various filter variants Light weight design Wide temperature range Applications Voltage rating 520 VAC for world wide acceptance For low power 3 phase energy inverter such as photovoltaic or battery storage systems Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-stage filter for 3-phase systems with neutral conductor - FMAD CP - SCHURTER Inc
Santa Rosa, CA, United States
1-stage filter for 3-phase systems with neutral conductor
FMAD CP
1-stage filter for 3-phase systems with neutral conductor FMAD CP
Description Line filter as standard, industrial and medical version 1 stage Filter with standard or high attenuation (HP) Unique Selling Proposition Compact single-stage filter Various filter variants Light weight design Wide temperature range Applications Voltage rating 520 VAC for world wide acceptance For low power 3 phase energy inverter such as photovoltaic or battery storage systems Suitable for use in equipment according to IEC/UL 62368-1

Description

  • Line filter as standard, industrial and medical version
  • 1 stage
  • Filter with standard or high attenuation (HP)

Unique Selling Proposition

  • Compact single-stage filter
  • Various filter variants
  • Light weight design
  • Wide temperature range

Applications

  • Voltage rating 520 VAC for world wide acceptance
  • For low power 3 phase energy inverter such as photovoltaic or battery storage systems
  • Suitable for use in equipment according to IEC/UL 62368-1
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category EMI Filters and RFI Filters
Product Number FMAD CP
Product Name 1-stage filter for 3-phase systems with neutral conductor
Filter Type Three Phase
Package / Mounting

Screw-on mounting on chassis

Product Standards UL Listing Mark; VDE Component Mark; BSI CE Conformity Marks;

CE declaration of conformity

UKCA declaration of conformity

RoHS

China RoHS

REACH

Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-137-008-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
Power Line Filter Modules - 486-3-138-365-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
Common Mode Choke, 0.23Mh, 25A, 1-Phase; Inductance Schurter - 53AJ8391 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 25 amps
View Details
Power Line Filter Modules - 486-3-109-234-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers