SCHURTER Inc Power Line Filter Modules FMAC-0954-H110

Description
Three Phase (Delta) EMC/EMI Line Filter 110A 480V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 110A 480V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-4483-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-4483-ND
Power Line Filter Modules 486-4483-ND
Three Phase (Delta) EMC/EMI Line Filter 110A 480V, 520VAC 50/60Hz Single Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 110A 480V, 520VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Filter, Three Phase, 110A, 520Vac; Filter Applications Schurter - 20J6623 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Three Phase, 110A, 520Vac; Filter Applications Schurter
20J6623
Filter, Three Phase, 110A, 520Vac; Filter Applications Schurter 20J6623
FILTER, THREE PHASE, 110A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:110A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

FILTER, THREE PHASE, 110A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:110A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-4483-ND 20J6623
Product Name Power Line Filter Modules Filter, Three Phase, 110A, 520Vac; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 480 to 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678399 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
IEC Filters - 1889540 - RS Components, Ltd.
Specs
Package / Mounting Snap-in
Standards and Certifications RoHS
View Details
2 suppliers