The FMAD series comprises 1-stage 3-phase AC filters with neutral conductor, designed for suppression of electromagnetic interference in industrial and standard applications. These filters feature screw-on mounting, rated for 277/480 VAC at 50/60 Hz, and operate from -25 °C to 100 °C with a maximum leakage current of 15 mA at 440 V/50 Hz. They meet IEC 60939 and UL 1283 for filter performance and are suitable for use in equipment compliant with IEC/UL 62368-1. The housing is metal, sealed with UL 94V-0 compound, and the filters are rated IP20. Certified by UL under File Number E72928 and compliant with CE, UKCA, RoHS, China RoHS, and REACH directives. Weight ranges from 0.95 kg to 24.5 kg depending on variant. Multiple case sizes are available, including Case 24-4, 31-4, 32-4, 32-8, 34-4, 37-4, 53-4, 54-4, and 56-4, each specifying terminal dimensions and mounting torque.
Description
Applications
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | FMAD |
| Product Name | 1-stage filter for 3-phase systems with neutral conductor |
| Filter Type | Three Phase |
| Package / Mounting |
Screw-on mounting on chassis, from top |
| Product Standards |
UL Listing Mark; BSI CE Conformity Marks; CE declaration of conformity UKCA declaration of conformity RoHS China RoHS REACH |
| Standards and Certifications | RoHS |