SCHURTER Inc Power Line Filter Modules FMBC-R91S-5512

Description
LINE FILTER 55A CHASSIS MOUNT
Request a Quote Datasheet
Description
LINE FILTER 55A CHASSIS MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-FMBC-R91S-5512-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-FMBC-R91S-5512-ND
Power Line Filter Modules 486-FMBC-R91S-5512-ND
LINE FILTER 55A CHASSIS MOUNT

LINE FILTER 55A CHASSIS MOUNT

Buy Now Datasheet
Filter, 3-Phase, 55A, 520Vac; Filter Applications Schurter - 93X9658 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 55A, 520Vac; Filter Applications Schurter
93X9658
Filter, 3-Phase, 55A, 520Vac; Filter Applications Schurter 93X9658
FILTER, 3-PHASE, 55A, 520VAC; Filter Applications:Industr ial; Voltage Rating:520VAC; Current Rating:55A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal Block RoHS Compliant: Yes

FILTER, 3-PHASE, 55A, 520VAC; Filter Applications:Industrial; Voltage Rating:520VAC; Current Rating:55A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Output Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-FMBC-R91S-5512-ND 93X9658
Product Name Power Line Filter Modules Filter, 3-Phase, 55A, 520Vac; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 3 Ph, 1.6Ka, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5379 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 690 volts
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details