SCHURTER Inc Iec C14 Inlet, 12A, 250Vac, Qc, Panel; Connector Type Schurter DC11.0001.201

Description
IEC C14 INLET, 12A, 250VAC, QC, PANEL; Connector Type:IEC C14; Current Rating:12A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
IEC C14 INLET, 12A, 250VAC, QC, PANEL; Connector Type:IEC C14; Current Rating:12A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec C14 Inlet, 12A, 250Vac, Qc, Panel; Connector Type Schurter - 86H4241 - Newark, An Avnet Company
Chicago, IL, United States
Iec C14 Inlet, 12A, 250Vac, Qc, Panel; Connector Type Schurter
86H4241
Iec C14 Inlet, 12A, 250Vac, Qc, Panel; Connector Type Schurter 86H4241
IEC C14 INLET, 12A, 250VAC, QC, PANEL; Connector Type:IEC C14; Current Rating:12A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

IEC C14 INLET, 12A, 250VAC, QC, PANEL; Connector Type:IEC C14; Current Rating:12A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 86H4241
Product Name Iec C14 Inlet, 12A, 250Vac, Qc, Panel; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - CCM1963-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
IEC Filters - 1889504 - RS Components, Ltd.
Specs
Package / Mounting Screw mount
Standards and Certifications RoHS
View Details
2 suppliers